IEC - International Electrotechnical Commission - IEC 61557-6:2007
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 6: Effectiveness of residual current devices (RCD) in TT, TN and IT systems
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 July 2007 |
| Status: | revised |
| Page Count: | 25 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Electrical insulation in general): | 29.080.01 |
| ICS Code (Power transmission and distribution networks in general): | 29.240.01 |
abstract:
Specifies the requirements for measuring equipment applied to the testing of the effectiveness of protective measures by regular disconnections of residual current protective devices (RCD) in TT,... View More
Document History
July 26, 2019
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 6: Effectiveness of residual current devices (RCD) in TT, TN and IT systems
IEC 61557-6:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
July 26, 2019
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 6: Effectiveness of residual current devices (RCD) in TT, TN and IT systems
IEC 61557-6:2019 is available as IEC 61557-6:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 61557-6:2007
July 16, 2007
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 6: Effectiveness of residual current devices (RCD) in TT, TN and IT systems
Specifies the requirements for measuring equipment applied to the testing of the effectiveness of protective measures by regular disconnections of residual current protective devices (RCD) in TT, TN...
February 28, 1997
Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 6: Residual current devices (RCD) in TT and TN systems
Specifies requirements for measuring equipment applied to the testing of the effectiveness of protective measures by regular disconnections of residual current protective devices (RCD) in TT and TN...