IEC - International Electrotechnical Commission - IEC 61290-10-4:2007

Optical amplifiers - Test methods - Part 10-4: Multichannel parameters - Interpolated source subtraction method using an optical spectrum analyzer

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 May 2007
Status: published
Page Count: 34
ICS Code (Optic amplifiers): 33.180.30
abstract:

This part of IEC 61290 applies to all commercially available optical amplifiers (OAs) and optically amplified subsystems. The object of this standard is to establish uniform requirements for... View More

Document History

IEC 61290-10-4:2007
May 23, 2007
Optical amplifiers - Test methods - Part 10-4: Multichannel parameters - Interpolated source subtraction method using an optical spectrum analyzer
This part of IEC 61290 applies to all commercially available optical amplifiers (OAs) and optically amplified subsystems. The object of this standard is to establish uniform requirements for accurate...
Advertisement