IEC - International Electrotechnical Commission - IEC 61300-2-50:2007

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-50: Tests - Fibre optic connector proof test with static load - Singlemode and multimode

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 June 2007
Status: published
Page Count: 16
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

This part of IEC 61300 describes a test to quantitatively assess the capability of connector terminated patchcord cable assemblies to withstand static loads without uncoupling of the connector,... View More

Document History

Corrigendum 1 - Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-50: Tests - Fibre optic connector proof test with static load - Singlemode and multimode
A description is not available for this item.
IEC 61300-2-50:2007
June 5, 2007
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-50: Tests - Fibre optic connector proof test with static load - Singlemode and multimode
This part of IEC 61300 describes a test to quantitatively assess the capability of connector terminated patchcord cable assemblies to withstand static loads without uncoupling of the connector,...
Advertisement