IEC - International Electrotechnical Commission - IEC 60068-2-82:2007

Environmental testing - Part 2-82: Tests - Test XW1: Whisker test methods for electronic and electric components

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 May 2007
Status: revised
Page Count: 32
ICS Code (Environmental testing): 19.040
abstract:

IEC 60068-2-82:2007 specifies whisker tests for electric or electronic components representing the finished stage, with tin or tin-alloy finish. However, the standard does not specify tests for... View More

Document History

May 14, 2019
Environmental testing - Part 2-82: Tests - Test Xw1: Whisker test methods for components and parts used in electronic assemblies
IEC 60068-2-82:2019 specifies tests for the whiskering propensity of surface finishes of electric or electronic components and mechanical parts such as punched/stamped parts (for example, jumpers,...
December 17, 2009
Corrigendum 1 - Environmental testing - Part 2-82: Tests - Test XW1: Whisker test methods for electronic and electric components
A description is not available for this item.
IEC 60068-2-82:2007
May 23, 2007
Environmental testing - Part 2-82: Tests - Test XW1: Whisker test methods for electronic and electric components
IEC 60068-2-82:2007 specifies whisker tests for electric or electronic components representing the finished stage, with tin or tin-alloy finish. However, the standard does not specify tests for...
Advertisement