IEC - International Electrotechnical Commission - IEC 62311:2007
Assessment of electronic and electrical equipment related to human exposure restrictions for electromagnetic fields (0 Hz - 300 GHz)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 August 2007 |
| Status: | revised |
| Page Count: | 146 |
| ICS Code (Domestic electrical appliances in general): | 97.030 |
abstract:
Applies to electronic and electrical equipment for which no dedicated product- or product family standard regarding human exposure to electromagnetic fields applies. The frequency range covered is... View More
Document History
April 18, 2019
Assessment of electronic and electrical equipment related to human exposure restrictions for electromagnetic fields (0 Hz to 300 GHz)
IEC 62311:2019 applies to electronic and electrical equipment for which no dedicated product standard or product family standard regarding human exposure to electromagnetic fields applies. It covers...
IEC 62311:2007
August 14, 2007
Assessment of electronic and electrical equipment related to human exposure restrictions for electromagnetic fields (0 Hz - 300 GHz)
Applies to electronic and electrical equipment for which no dedicated product- or product family standard regarding human exposure to electromagnetic fields applies. The frequency range covered is 0...