IEC - International Electrotechnical Commission - IEC 62271-209:2007

High-voltage switchgear and controlgear - Part 209: Cable connections for gas-insulated metal-enclosed switchgear for rated voltages above 52 kV - Fluid-filled and extruded insulation cables - Fluid-filled and dry-type cable-terminations

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 August 2007
Status: revised
Page Count: 32
ICS Code (High voltage switchgear and controlgear): 29.130.10
abstract:

This standard covers the connection assembly of fluid-filled and extruded cables to gas-insulated metal enclosed switchgear (GIS), in single- or three-phase arrangements where the... View More

Document History

September 5, 2022
High-voltage switchgear and controlgear - Part 209: Cable connections for gas-insulated metal-enclosed switchgear for rated voltages above 52 kV - Fluid-filled and extruded insulation cables - Fluid-filled and dry-type cable terminations
IEC 62271-209:2022 EXV contains both the international standard and its extended version (EXV). This extended version of the official IEC Standard is available in English only and provides the user...
High-voltage switchgear and controlgear - Part 209: Cable connections for gas-insulated metal-enclosed switchgear for rated voltages above 52 kV - Fluid-filled and extruded insulation cables - Fluid-filled and dry-type cable terminations
IEC 62271-209:2019+AMD1:2022 covers the connection assembly of fluid-filled and extruded cables to gas-insulated metal enclosed switchgear (GIS), in single- or three-phase arrangements where the...
Amendment 1 - High-voltage switchgear and controlgear - Part 209: Cable connections for gas-insulated metal-enclosed switchgear for rated voltages above 52 kV - Fluid-filled and extruded insulation cables - Fluid-filled and dry-type cable terminations
A description is not available for this item.
February 8, 2019
High-voltage switchgear and controlgear - Part 209: Cable connections for gas-insulated metal-enclosed switchgear for rated voltages above 52 kV - Fluid-filled and extruded insulation cables - Fluid-filled and dry-type cable terminations
IEC 62271-209:2019 is available as IEC 62271-209:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
February 8, 2019
High-voltage switchgear and controlgear - Part 209: Cable connections for gas-insulated metal-enclosed switchgear for rated voltages above 52 kV - Fluid-filled and extruded insulation cables - Fluid-filled and dry-type cable terminations
IEC 62271-209:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 62271-209:2007
August 9, 2007
High-voltage switchgear and controlgear - Part 209: Cable connections for gas-insulated metal-enclosed switchgear for rated voltages above 52 kV - Fluid-filled and extruded insulation cables - Fluid-filled and dry-type cable-terminations
This standard covers the connection assembly of fluid-filled and extruded cables to gas-insulated metal enclosed switchgear (GIS), in single- or three-phase arrangements where the cable-terminations...
Advertisement