IEC - International Electrotechnical Commission - IEC 60970:2007
Insulating liquids - Methods for counting and sizing particles
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 July 2007 |
| Status: | published |
| Page Count: | 37 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
| ICS Code (Insulating oils): | 29.040.10 |
abstract:
Describes the sampling procedures and methods for the determination of particle concentration and size distribution. Three methods are specified. One uses an automatic particle size analyser,... View More
Document History
IEC 60970:2007
July 16, 2007
Insulating liquids - Methods for counting and sizing particles
Describes the sampling procedures and methods for the determination of particle concentration and size distribution. Three methods are specified. One uses an automatic particle size analyser, working...
June 15, 1989
Methods for counting and sizing particles in insulating liquids
Describes sampling procedures and methods for determining particle concentration and particle size distribution. Three methods are recommended, one using an automatic particle size analyzer and two...