IEC - International Electrotechnical Commission - IEC TS 60110-2:2000
Power capacitors for induction heating installations - Part 2: Ageing test, destruction test and requirements for disconnecting internal fuses
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 February 2000 |
| Status: | published |
| Page Count: | 31 |
| ICS Code (Other electrical accessories): | 29.120.99 |
| ICS Code (Power capacitors): | 31.060.70 |
abstract:
Is applicable to capacitors according to IEC 60110-1 and gives the requirements for the ageing test, destruction test and requirements for disconnecting internal fuses for these capacitors.
Document History
IEC TS 60110-2:2000
February 24, 2000
Power capacitors for induction heating installations - Part 2: Ageing test, destruction test and requirements for disconnecting internal fuses
Is applicable to capacitors according to IEC 60110-1 and gives the requirements for the ageing test, destruction test and requirements for disconnecting internal fuses for these capacitors.