IEC - International Electrotechnical Commission - IEC 61690-1:2000

Electronic design interchange format (EDIF) - Part 1: Version 3 0 0. (This publication is available in electronic HTML format only)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 31 January 2000
Status: published
ICS Code (IT applications in industry): 35.240.50
abstract:

IEC 61690-1:2000 defines the syntax and semantics for EDIF Version 3 0 0. EDIF Version 3 0 0 addresses EDIF Level 0 and Level 1. EDIF Version 3 0 0 completely addresses the Connectivity and... View More

Document History

IEC 61690-1:2000
January 31, 2000
Electronic design interchange format (EDIF) - Part 1: Version 3 0 0. (This publication is available in electronic HTML format only)
IEC 61690-1:2000 defines the syntax and semantics for EDIF Version 3 0 0. EDIF Version 3 0 0 addresses EDIF Level 0 and Level 1. EDIF Version 3 0 0 completely addresses the Connectivity and Schematic...
Advertisement