IEC - International Electrotechnical Commission - IEC 60684-3-136:1997
Flexible insulating sleeving - Part 3: Specification for individual types of sleeving - Sheet 136: Extruded fluorosilicone sleeving - General purpose
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 December 1997 |
| Status: | published |
| Page Count: | 13 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
abstract:
Gives requirements for non-heat-shrinkable sleeving, extruded from compounds based on fluorosilicone rubber. Sleeving of this type is normally available with internal diameters up to 25 mm, and in... View More
Document History
February 19, 1999
Corrigendum 1 - Flexible insulating sleeving - Part 3: Specification for individual types of sleeving - Sheet 136: Extruded fluorosilicone sleeving - General purpose
A description is not available for this item.
IEC 60684-3-136:1997
December 22, 1997
Flexible insulating sleeving - Part 3: Specification for individual types of sleeving - Sheet 136: Extruded fluorosilicone sleeving - General purpose
Gives requirements for non-heat-shrinkable sleeving, extruded from compounds based on fluorosilicone rubber. Sleeving of this type is normally available with internal diameters up to 25 mm, and in a...