IEC - International Electrotechnical Commission - IEC 60245-2:1994/AMD2:1997

Amendment 2 - Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 2: Test methods

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 December 1997
Status: replaced
Page Count: 11
ICS Code (Cables): 29.060.20
abstract:

Gives the test methods specified in all parts of IEC 60245 as far as not laid down in IEC 60811, plus those in Amendment 1 (1997) (Flexing test) and Amendment 2 (1998) (Three pulley flexing test... View More

Document History

Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 2: Test methods
Gives the test methods specified in all parts of IEC 60245 as far as not laid down in IEC 60811, plus those in Amendment 1 (1997) (Flexing test) and Amendment 2 (1998) (Three pulley flexing test and...
IEC 60245-2:1994/AMD2:1997
December 22, 1997
Amendment 2 - Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 2: Test methods
Gives the test methods specified in all parts of IEC 60245 as far as not laid down in IEC 60811, plus those in Amendment 1 (1997) (Flexing test) and Amendment 2 (1998) (Three pulley flexing test and...
September 5, 1997
Amendment 1 - Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 2: Test methods
Gives the test methods specified in all parts of IEC 60245 as far as not laid down in IEC 60811, plus those in Amendment 1 (1997) (Flexing test) and Amendment 2 (1998) (Three pulley flexing test and...
July 7, 1994
Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 2: Test methods
Gives the test methods specified in all parts of IEC 60245 as far as not laid down in IEC 60811, plus those in Amendment 1 (1997) (Flexing test) and Amendment 2 (1998) (Three pulley flexing test and...
January 1, 1985
Amendment 1 - Rubber insulated cables of rated voltages up to and including 450/750 V - Part 2: Test methods
A description is not available for this item.
January 1, 1980
Rubber insulated cables of rated voltages up to and including 450/750 V - Part 2: Test methods
Gives the test methods specified in all parts of IEC 245 as far as not laid down in IEC 811.
Advertisement