IEC - International Electrotechnical Commission - IEC 60227-4:1992+AMD1:1997 CSV

Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 4: Sheathed cables for fixed wiring

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 December 1997
Status: revised
Page Count: 15
ICS Code (Cables): 29.060.20
abstract:

Details the particular specification for light polyvinyl chloride sheathed cables of rated voltage of 300/500 V. This consolidated version consists of the second edition (1992) and its... View More

Document History

February 9, 2024
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 4: Sheathed cables for fixed wiring
IEC 60227-4:2024 details the particular specifications for light polyvinyl chloride sheathed cables of rated voltages of 300/500 V. This document provides the particular requirements for sheathed...
IEC 60227-4:1992+AMD1:1997 CSV
December 19, 1997
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 4: Sheathed cables for fixed wiring
Details the particular specification for light polyvinyl chloride sheathed cables of rated voltage of 300/500 V. This consolidated version consists of the second edition (1992) and its amendment 1...
Amendment 1 - Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 4: Sheathed cables for fixed wiring
A description is not available for this item.
March 15, 1992
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 4: Sheathed cables for fixed wiring
Details the particular specification for light polyvinyl chloride sheathed cables of rated voltage of 300/500 V.
January 1, 1979
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 4: Sheathed cables for fixed wiring
Details the particular specification for light polyvinyl chloride sheathed cables of rated voltage of 300/500 V.
Advertisement