IEC - International Electrotechnical Commission - IEC 61800-1:1997
Adjustable speed electrical power drive systems - Part 1: General requirments - Rating specifications for low voltage adjustables speed d.c. power drive systems
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 December 1997 |
| Status: | revised |
| Page Count: | 201 |
| ICS Code (Motors): | 29.160.30 |
| ICS Code (Rectifiers. Converters. Stabilized power supply): | 29.200 |
abstract:
Applies to general purpose adjustable speed d.c. driven systems which include the power conversion, control equipment, and also a motor or motors. Excluded are traction and electrical vehicle... View More
Document History
January 19, 2021
Adjustable speed electrical power drive systems - Part 1: General requirements - Rating specifications for low voltage adjustable speed DC power drive systems
IEC 61800-1:2021 applies to adjustable speed electric DC power drive systems, which include semiconductor power conversion and the means for their control, protection, monitoring, measurement and the...
IEC 61800-1:1997
December 15, 1997
Adjustable speed electrical power drive systems - Part 1: General requirments - Rating specifications for low voltage adjustables speed d.c. power drive systems
Applies to general purpose adjustable speed d.c. driven systems which include the power conversion, control equipment, and also a motor or motors. Excluded are traction and electrical vehicle drives....