IEC - International Electrotechnical Commission - IEC 60068-2-70:1995

Environmental testing - Part 2-70: Tests - Test Xb: Abrasion of markings and letterings caused by rubbing of fingers and hands

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 December 1995
Status: published
Page Count: 19
ICS Code (Environmental testing): 19.040
abstract:

IEC 60068-2-70:1995 Is intended to provide a standard method to determine the resistance of markings and letterings on flat or curved surfaces against abrasion as it may occur by manually... View More

Document History

IEC 60068-2-70:1995
December 22, 1995
Environmental testing - Part 2-70: Tests - Test Xb: Abrasion of markings and letterings caused by rubbing of fingers and hands
IEC 60068-2-70:1995 Is intended to provide a standard method to determine the resistance of markings and letterings on flat or curved surfaces against abrasion as it may occur by manually operating...
Advertisement