IEC - International Electrotechnical Commission - IEC TR 60648:1979
Method of test for coefficients of friction of plastic film and sheeting for use as electrical insulation
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1979 |
| Status: | withdrawn |
| Page Count: | 18 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
abstract:
Covers the determination of the coefficient of starting and sliding friction of plastic film and sheeting when sliding over itself or other substances. The slip properties which are related to the... View More
Document History
IEC TR 60648:1979
January 1, 1979
Method of test for coefficients of friction of plastic film and sheeting for use as electrical insulation
Covers the determination of the coefficient of starting and sliding friction of plastic film and sheeting when sliding over itself or other substances. The slip properties which are related to the...