IEC - International Electrotechnical Commission - IEC 60657:1979

Non-ionizing radiation hazards in the frequency range from 10 MHz to 300 000 MHz

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1979
Status: published
Page Count: 19
ICS Code (Radiation protection): 13.280
abstract:

Summarizes the present position on difference in limits and attitudes towards non-ionizing hazards adopted by a number of different countries, and by the IEC and other international organizations,... View More

Document History

IEC 60657:1979
January 1, 1979
Non-ionizing radiation hazards in the frequency range from 10 MHz to 300 000 MHz
Summarizes the present position on difference in limits and attitudes towards non-ionizing hazards adopted by a number of different countries, and by the IEC and other international organizations, in...
Advertisement