IEC - International Electrotechnical Commission - IEC 60383-2:1993

Insulators for overhead lines with a nominal voltage above 1000 V - Part 2: Insulator strings and insulator sets for a.c. systems - Definitions, test methods and acceptance criteria

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 April 1993
Status: published
Page Count: 23
ICS Code (Insulators): 29.080.10
ICS Code (Power transmission and distribution lines): 29.240.20
abstract:

Applies to insulator strings and insulator sets comprising string insulator units of ceramic material or glass for use on a.c. overhead power lines with a nominal voltage greater than 1 000 V and... View More

Document History

IEC 60383-2:1993
April 20, 1993
Insulators for overhead lines with a nominal voltage above 1000 V - Part 2: Insulator strings and insulator sets for a.c. systems - Definitions, test methods and acceptance criteria
Applies to insulator strings and insulator sets comprising string insulator units of ceramic material or glass for use on a.c. overhead power lines with a nominal voltage greater than 1 000 V and a...
Advertisement