IEC - International Electrotechnical Commission - IEC 60055-2:1981/AMD1:1989
Amendment 1 - Paper-insulated metal-sheathed cables for rated voltages up to 18/30 kV (with copper or aluminium conductors and excluding gas-pressure and oil-filled cables). Part 2: General and construction requirements
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 September 1989 |
| Status: | published |
| Page Count: | 5 |
| ICS Code (Cables): | 29.060.20 |
Document History
February 7, 2005
Amendment 2 - Paper-insulated metal-sheathed cables for rated voltages up to 18/30 kV (with copper or aluminium conductors and excluding gas-pressure and oil-filled cables) - Part 2: General and construction requirements
A description is not available for this item.
IEC 60055-2:1981/AMD1:1989
September 15, 1989
Amendment 1 - Paper-insulated metal-sheathed cables for rated voltages up to 18/30 kV (with copper or aluminium conductors and excluding gas-pressure and oil-filled cables). Part 2: General and construction requirements
A description is not available for this item.
January 1, 1981
Paper-insulated metal-sheathed cables for rated voltages up to 18/30 kV (with copper or aluminium conductors and excluding gas-pressure and oil-filled cables). Part 2: General and construction requirements
Specifies general and construction requirements for impregnated paper-insulated load-sheathed cables with copper or aluminium conductors from 0.6/1 kV to 18/30 kV. Tables for 21 different types of...