IEC - International Electrotechnical Commission - IEC 60055-2:1981

Paper-insulated metal-sheathed cables for rated voltages up to 18/30 kV (with copper or aluminium conductors and excluding gas-pressure and oil-filled cables). Part 2: General and construction requirements

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1981
Status: published
Page Count: 75
ICS Code (Cables): 29.060.20
abstract:

Specifies general and construction requirements for impregnated paper-insulated load-sheathed cables with copper or aluminium conductors from 0.6/1 kV to 18/30 kV. Tables for 21 different types of... View More

Document History

February 7, 2005
Amendment 2 - Paper-insulated metal-sheathed cables for rated voltages up to 18/30 kV (with copper or aluminium conductors and excluding gas-pressure and oil-filled cables) - Part 2: General and construction requirements
A description is not available for this item.
September 15, 1989
Amendment 1 - Paper-insulated metal-sheathed cables for rated voltages up to 18/30 kV (with copper or aluminium conductors and excluding gas-pressure and oil-filled cables). Part 2: General and construction requirements
A description is not available for this item.
IEC 60055-2:1981
January 1, 1981
Paper-insulated metal-sheathed cables for rated voltages up to 18/30 kV (with copper or aluminium conductors and excluding gas-pressure and oil-filled cables). Part 2: General and construction requirements
Specifies general and construction requirements for impregnated paper-insulated load-sheathed cables with copper or aluminium conductors from 0.6/1 kV to 18/30 kV. Tables for 21 different types of...
Advertisement