IEC - International Electrotechnical Commission - IEC 60115-4:1982/AMD1:1993

Amendment 1 - Fixed resistors for use in electronic equipment. Part 4: Sectional specification: Fixed power resistors

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 31 March 1993
Status: revised
Page Count: 3
ICS Code (Fixed resistors): 31.040.10

Document History

November 29, 2022
Fixed resistors for use in electronic equipment - Part 4: Sectional specification: Power resistors for through hole assembly on circuit boards (THT) or for assembly on chassis
IEC 60115-4:2022(E) relates to resistors having a rated dissipation typically greater than 1 W up to and including 1 000 W for use in electronic equipment. This document is applicable to fixed power...
IEC 60115-4:1982/AMD1:1993
March 31, 1993
Amendment 1 - Fixed resistors for use in electronic equipment. Part 4: Sectional specification: Fixed power resistors
A description is not available for this item.
January 1, 1982
Fixed resistors for use in electronic equipment - Part 4: Sectional specification: Fixed power resistors
A description is not available for this item.
January 1, 1978
Fixed resistors - Part 4: Sectional specification - Fixed power resistors: Selection of methods of test and general requirements
This publication also bears a QC number. This number, QC 400200, is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Relates to fixed resistors with...
Advertisement