IEC - International Electrotechnical Commission - ISO/IEC 19503:2005
Information technology -- XML Metadata Interchange (XMI)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 November 2005 |
| Status: | published |
| Page Count: | 115 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
The main purpose of ISO/IEC 19503:2005 (XMI) is to enable easy interchange of metadata between application development lifecycle tools (such as modeling tools based on the Unified Modeling... View More
Document History
ISO/IEC 19503:2005
November 8, 2005
Information technology -- XML Metadata Interchange (XMI)
The main purpose of ISO/IEC 19503:2005 (XMI) is to enable easy interchange of metadata between application development lifecycle tools (such as modeling tools based on the Unified Modeling Language...