IEC - International Electrotechnical Commission - ISO/IEC 14476-2:2003

Information technology -- Enhanced communications transport protocol: Specification of QoS management for simplex multicast transport

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 December 2003
Status: published
Page Count: 36
ICS Code (Transport layer): 35.100.40
abstract:

ISO/IEC 14476-2:2003 is an integral part of ITU-T Recommendation X.ectp ISO/IEC 14476 having the main title of Enhanced communications transport protocol, which is a family of protocol... View More

Document History

ISO/IEC 14476-2:2003
December 9, 2003
Information technology -- Enhanced communications transport protocol: Specification of QoS management for simplex multicast transport
ISO/IEC 14476-2:2003 is an integral part of ITU-T Recommendation X.ectp ISO/IEC 14476 having the main title of Enhanced communications transport protocol, which is a family of protocol specifications...
Advertisement