IEC - International Electrotechnical Commission - ISO/IEC 10021-4:2003
Information technology -- Message Handling Systems (MHS): Message transfer system -- Abstract service definition and procedures
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 December 2003 |
| Status: | published |
| Page Count: | 192 |
| ICS Code (IT applications in office work): | 35.240.20 |
abstract:
ISO/IEC 10021-4:2003 ITU-T Rec. X.411 defines the Message Transfer System (MTS) Abstract Service and the MTS Model, and provides an overview of the MTS Abstract Service. It defines both the... View More
Document History
ISO/IEC 10021-4:2003
December 9, 2003
Information technology -- Message Handling Systems (MHS): Message transfer system -- Abstract service definition and procedures
ISO/IEC 10021-4:2003 ITU-T Rec. X.411 defines the Message Transfer System (MTS) Abstract Service and the MTS Model, and provides an overview of the MTS Abstract Service. It defines both the semantics...