IEC - International Electrotechnical Commission - ISO/IEC 7810:2003

Identification cards -- Physical characteristics

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 31 October 2003
Status: revised
Page Count: 11
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
abstract:

ISO/IEC 7810:2003 is one of a series of standards describing the characteristics of identification cards. It is the purpose of ISO/IEC 7810:2003 to provide criteria to which cards shall perform... View More

Document History

January 12, 2024
Amendment 1 - Identification cards - Physical characteristics - Additional requirements for integrated circuit cards with contacts
A description is not available for this item.
December 18, 2019
Identification cards - Physical characteristics
This document describes the characteristics for identification cards and the use of such cards for international interchange. This document specifies the physical characteristics of identification...
January 10, 2012
Amendment 2 - Identification cards -- Physical characteristics - Opacity
A description is not available for this item.
December 3, 2009
Amendment 1 - Identification cards -- Physical characteristics - Criteria for cards containing integrated circuits
A description is not available for this item.
ISO/IEC 7810:2003
October 31, 2003
Identification cards -- Physical characteristics
ISO/IEC 7810:2003 is one of a series of standards describing the characteristics of identification cards. It is the purpose of ISO/IEC 7810:2003 to provide criteria to which cards shall perform and...
Advertisement