IEC - International Electrotechnical Commission - ISO/IEC 17050-1:2004
Conformity assessment -- Supplier's declaration of conformity -- Part 1: General requirements
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 September 2004 |
| Status: | published |
| Page Count: | 6 |
| ICS Code (Product and company certification. Conformity assessment): | 03.120.20 |
abstract:
ISO/IEC 17050-1:2004 specifies general requirements for a supplier's declaration of conformity in cases where it is desirable, or necessary, that conformity of an object to the specified... View More
Document History
ISO/IEC 17050-1:2004
September 13, 2004
Conformity assessment -- Supplier's declaration of conformity -- Part 1: General requirements
ISO/IEC 17050-1:2004 specifies general requirements for a supplier's declaration of conformity in cases where it is desirable, or necessary, that conformity of an object to the specified requirements...