IEC - International Electrotechnical Commission - ISO/IEC 10589:2002

Information technology -- Telecommunications and information exchange between systems -- Intermediate System to Intermediate System intra-domain routeing information exchange protocol for use in conjunction with the protocol for providing the connectionless-mode network service (ISO 8473)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 November 2002
Status: published
Page Count: 201
ICS Code (Network layer): 35.100.30
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 10489:2002 This International Standard... View More

Document History

ISO/IEC 10589:2002
November 15, 2002
Information technology -- Telecommunications and information exchange between systems -- Intermediate System to Intermediate System intra-domain routeing information exchange protocol for use in conjunction with the protocol for providing the connectionless-mode network service (ISO 8473)
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 10489:2002 This International Standard specifies a...
Advertisement