IEC - International Electrotechnical Commission - ISO/IEC 17011:2004
Conformity assessment -- General requirements for accreditation bodies accrediting conformity assessment bodies
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 September 2004 |
| Status: | revised |
| Page Count: | 21 |
| ICS Code (Product and company certification. Conformity assessment): | 03.120.20 |
abstract:
ISO/IEC 17011:2004 specifies general requirements for accreditation bodies assessing and accrediting conformity assessment bodies (CABs). It is also appropriate as a requirements document for the... View More
Document History
November 29, 2017
Conformity assessment - Requirements for accreditation bodies accrediting conformity assessment bodies
ISO/IEC 17011:2017 specifies requirements for the competence, consistent operation and impartiality of accreditation bodies assessing and accrediting conformity assessment bodies.
ISO/IEC 17011:2004
September 7, 2004
Conformity assessment -- General requirements for accreditation bodies accrediting conformity assessment bodies
ISO/IEC 17011:2004 specifies general requirements for accreditation bodies assessing and accrediting conformity assessment bodies (CABs). It is also appropriate as a requirements document for the...