IEC - International Electrotechnical Commission - ISO/IEC 14772-2:2004
Information technology -- Computer graphics and image processing -- The Virtual Reality Modeling Language (VRML) -- Part 2: External authoring interface (EAI)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 3 March 2004 |
| Status: | published |
| Page Count: | 49 |
| ICS Code (Languages used in information technology): | 35.060 |
| ICS Code (Computer graphics): | 35.140 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 14772-2, the Virtual Reality Modeling... View More
Document History
ISO/IEC 14772-2:2004
March 3, 2004
Information technology -- Computer graphics and image processing -- The Virtual Reality Modeling Language (VRML) -- Part 2: External authoring interface (EAI)
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 14772-2, the Virtual Reality Modeling Language...