IEC - International Electrotechnical Commission - ISO/IEC 15961:2004
Information technology -- Radio frequency identification (RFID) for item management -- Data protocol: application interface
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 October 2004 |
| Status: | replaced |
| Page Count: | 82 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
The data protocol used to exchange information in a radio-frequency identification (RFID) system for item management is specified in ISO/IEC 15961:2004 and in ISO/IEC 15962:2004. Both are required... View More
Document History
ISO/IEC 15961:2004
October 18, 2004
Information technology -- Radio frequency identification (RFID) for item management -- Data protocol: application interface
The data protocol used to exchange information in a radio-frequency identification (RFID) system for item management is specified in ISO/IEC 15961:2004 and in ISO/IEC 15962:2004. Both are required...