IEC - International Electrotechnical Commission - ISO/IEC 8473-4:1995
Information technology -- Protocol for providing the connectionless-mode network service: Provision of the underlying service by a subnetwork that provides the OSI data link service
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 2 March 1995 |
| Status: | published |
| Page Count: | 10 |
| ICS Code (Network layer): | 35.100.30 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 8473-4:1995 Specifies the way in which the... View More
Document History
ISO/IEC 8473-4:1995
March 2, 1995
Information technology -- Protocol for providing the connectionless-mode network service: Provision of the underlying service by a subnetwork that provides the OSI data link service
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 8473-4:1995 Specifies the way in which the...