IEC - International Electrotechnical Commission - ISO/IEC 14169:1995

Information technology -- 90 mm flexible disk cartridges -- 21 MBytes formatted capacity -- ISO Type 305

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 September 1995
Status: withdrawn
Page Count: 60
ICS Code (Magnetic disks): 35.220.21
abstract:

Specifies the mechanical, physical and magnetical characteristics of the cartridge, so as to provide physical interchangeability between data processing systems. It also specifies the method of... View More

Document History

ISO/IEC 14169:1995
September 14, 1995
Information technology -- 90 mm flexible disk cartridges -- 21 MBytes formatted capacity -- ISO Type 305
Specifies the mechanical, physical and magnetical characteristics of the cartridge, so as to provide physical interchangeability between data processing systems. It also specifies the method of...
Advertisement