IEC - International Electrotechnical Commission - ISO/IEC 10030:1995
Information technology -- Telecommunications and information exchange between systems -- End System Routeing Information Exchange Protocol for use in conjunction with ISO/IEC 8878
published
Buy Now
Organization: | IEC - International Electrotechnical Commission |
Publication Date: | 6 April 1995 |
Status: | published |
Page Count: | 32 |
ICS Code (Network layer): | 35.100.30 |
abstract:
Cancels and replaces the first edition (1990). Defines a protocol for the exchange of routeing information between an End System and a Subnetwork Address Resolution Entity, and between an... View More
Document History
ISO/IEC 10030:1995
April 6, 1995
Information technology -- Telecommunications and information exchange between systems -- End System Routeing Information Exchange Protocol for use in conjunction with ISO/IEC 8878
Cancels and replaces the first edition (1990). Defines a protocol for the exchange of routeing information between an End System and a Subnetwork Address Resolution Entity, and between an...