IEC - International Electrotechnical Commission - ISO/IEC 13712-1:1995/AMD1:1996
Amendment 1 - Information technology -- Remote Operations: Concepts, model and notation - Built-in operations
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 August 1996 |
| Status: | published |
| Page Count: | 6 |
| ICS Code (IT applications in office work): | 35.240.20 |
abstract:
Provides the definition of three built-in operations -Probe, Acknowledge and Cancel - which are of general utility to designers of ROSE-based applications.
Document History
ISO/IEC 13712-1:1995/AMD1:1996
August 1, 1996
Amendment 1 - Information technology -- Remote Operations: Concepts, model and notation - Built-in operations
Provides the definition of three built-in operations -Probe, Acknowledge and Cancel - which are of general utility to designers of ROSE-based applications.
July 11, 1996
Corrigendum 1 - Information technology -- Remote Operations: Concepts, model and notation -
A description is not available for this item.
September 21, 1995
Information technology -- Remote Operations: Concepts, model and notation
Describes the concepts and model of ROS. It uses ASN.1 to specify information object classes corresponding to the fundamental concepts of ROS, such as operation and error. This in turn provides a...