IEC - International Electrotechnical Commission - ISO/IEC 9072-3:1996
Information technology -- Open Systems Interconnection -- Remote Operations: Protocol Implementation Conformance Statement (PICS) proforma
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 August 1996 |
| Status: | published |
| Page Count: | 12 |
| ICS Code (Application layer): | 35.100.70 |
abstract:
Provides the Protocol Implementation Conformance Statement (PICS) proforma for the Remote Operations protocol specified in the CCITT Rec. X.229 (1988) (ISO/IEC 9072-2:1989). This PICS proforma is... View More
Document History
ISO/IEC 9072-3:1996
August 29, 1996
Information technology -- Open Systems Interconnection -- Remote Operations: Protocol Implementation Conformance Statement (PICS) proforma
Provides the Protocol Implementation Conformance Statement (PICS) proforma for the Remote Operations protocol specified in the CCITT Rec. X.229 (1988) (ISO/IEC 9072-2:1989). This PICS proforma is in...