IEC - International Electrotechnical Commission - ISO/IEC 13712-3:1995/AMD1:1996
Amendment 1 - Information technology -- Remote Operations: OSI realizations -- Remote Operations Service Element (ROSE) protocol specification - Mapping to A-UNIT-DATA and built-in operations
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 September 1996 |
| Status: | published |
| Page Count: | 6 |
| ICS Code (IT applications in office work): | 35.240.20 |
Document History
ISO/IEC 13712-3:1995/AMD1:1996
September 26, 1996
Amendment 1 - Information technology -- Remote Operations: OSI realizations -- Remote Operations Service Element (ROSE) protocol specification - Mapping to A-UNIT-DATA and built-in operations
A description is not available for this item.
July 11, 1996
Corrigendum 1 - Information technology -- Remote Operations: OSI realizations -- Remote Operations Service Element (ROSE) protocol specification -
A description is not available for this item.
April 6, 1995
Information technology -- Remote Operations: OSI realizations -- Remote Operations Service Element (ROSE) protocol specification
Specifies the protocol and procedures for the Remote Operation Service Element. The ROSE procedures are defined in terms of the interactions between peer ROSE protocol machines through the use of...