IEC - International Electrotechnical Commission - ISO/IEC 13818-9:1996
Information technology -- Generic coding of moving pictures and associated audio information -- Part 9: Extension for real time interface for systems decoders
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 December 1996 |
| Status: | published |
| Page Count: | 5 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
abstract:
Does not change or supersede any of the requirements in ISO/IEC 13818-1. All transport streams, whether or not they are delivered in accordance with the RTI shall comply with ISO/IEC 13818-1.
Document History
ISO/IEC 13818-9:1996
December 12, 1996
Information technology -- Generic coding of moving pictures and associated audio information -- Part 9: Extension for real time interface for systems decoders
Does not change or supersede any of the requirements in ISO/IEC 13818-1. All transport streams, whether or not they are delivered in accordance with the RTI shall comply with ISO/IEC 13818-1.