IEC - International Electrotechnical Commission - ISO/IEC 10994:1992

Information technology -- Data interchange on 90 mm flexible disk cartridges using modified frequency modulation recording at 31 831 ftprad on 80 tracks on each side -- ISO Type 303

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 June 1992
Status: withdrawn
Page Count: 45
ICS Code (Magnetic disks): 35.220.21
abstract:

Specifies the mechanical, physical and magnetic characteristics of the cartridge, so as to provide physical interchangeability between data processing systems. It also specifies the method of... View More

Document History

ISO/IEC 10994:1992
June 11, 1992
Information technology -- Data interchange on 90 mm flexible disk cartridges using modified frequency modulation recording at 31 831 ftprad on 80 tracks on each side -- ISO Type 303
Specifies the mechanical, physical and magnetic characteristics of the cartridge, so as to provide physical interchangeability between data processing systems. It also specifies the method of...
Advertisement