IEC - International Electrotechnical Commission - ISO/IEC 11558:1992
Information technology -- Data compression for information interchange -- Adaptive coding with embedded dictionary -- DCLZ Algorithm
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 August 1992 |
| Status: | published |
| Page Count: | 12 |
| ICS Code (Magnetic storage devices in general): | 35.220.20 |
abstract:
Specifies a lossless compression algorithm (DCLZ - Data Compression according to Lempel and Ziv) to reduce the number of bits required to represent information coded by means of 8-bit bytes. This... View More
Document History
ISO/IEC 11558:1992
August 27, 1992
Information technology -- Data compression for information interchange -- Adaptive coding with embedded dictionary -- DCLZ Algorithm
Specifies a lossless compression algorithm (DCLZ - Data Compression according to Lempel and Ziv) to reduce the number of bits required to represent information coded by means of 8-bit bytes. This...