IEC - International Electrotechnical Commission - ISO/IEC 11172-1:1993
Information technology -- Coding of moving pictures and associated audio for digital storage media at up to about 1,5 Mbit/s -- Part 1: Systems
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 August 1993 |
| Status: | published |
| Page Count: | 53 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
abstract:
Specifies the system layer of the coding. Was developed principally to support the combination of the video and audio coding methods defined in ISO/IEC 11172-2 and ISO/IEC 11172-3. The system... View More
Document History
November 11, 1999
Corrigendum 2 - Information technology -- Coding of moving pictures and associated audio for digital storage media at up to about 1,5 Mbit/s -- Part 1: Systems -
A description is not available for this item.
March 28, 1996
Corrigendum 1 - Information technology -- Coding of moving pictures and associated audio for digital storage media at up to about 1,5 Mbit/s -- Part 1: Systems -
A table is added at the end of annex B.
ISO/IEC 11172-1:1993
August 12, 1993
Information technology -- Coding of moving pictures and associated audio for digital storage media at up to about 1,5 Mbit/s -- Part 1: Systems
Specifies the system layer of the coding. Was developed principally to support the combination of the video and audio coding methods defined in ISO/IEC 11172-2 and ISO/IEC 11172-3. The system layer...