IEC - International Electrotechnical Commission - ISO/IEC 12247:1993
Information technology -- 3,81 mm wide magnetic tape cartridge for information interchange -- Helical scan recording -- DDS format using 60 m and 90 m length tapes
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 December 1993 |
| Status: | published |
| Page Count: | 98 |
| ICS Code (Cassettes and cartridges for magnetic tapes): | 35.220.23 |
abstract:
Specifies the physical and magnetic characteristics. Also specifies the quality of the recorded signals, the recorded format and the recording method, thereby allowing data interchange between... View More
Document History
ISO/IEC 12247:1993
December 23, 1993
Information technology -- 3,81 mm wide magnetic tape cartridge for information interchange -- Helical scan recording -- DDS format using 60 m and 90 m length tapes
Specifies the physical and magnetic characteristics. Also specifies the quality of the recorded signals, the recorded format and the recording method, thereby allowing data interchange between drives...