IEC - International Electrotechnical Commission - ISO/IEC 10732:1993
Information technology -- Use of X.25 Packet Layer Protocol to provide the OSI connection-mode Network Service over the telephone network
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 April 1993 |
| Status: | published |
| Page Count: | 8 |
| ICS Code (Network layer): | 35.100.30 |
abstract:
Applies to environments including telephone network leased circuit connection between two DTEs; telephone network switched connection between two DTEs; DTE access to a PSDN via a telephone network... View More
Document History
ISO/IEC 10732:1993
April 28, 1993
Information technology -- Use of X.25 Packet Layer Protocol to provide the OSI connection-mode Network Service over the telephone network
Applies to environments including telephone network leased circuit connection between two DTEs; telephone network switched connection between two DTEs; DTE access to a PSDN via a telephone network...