IEC - International Electrotechnical Commission - ISO/IEC 10588:1993
Information technology -- Use of X.25 Packet Layer Protocol in conjunction with X.21/X.21 bis to provide the OSI connection-mode Network Service
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 April 1993 |
| Status: | published |
| Page Count: | 11 |
| ICS Code (Network layer): | 35.100.30 |
abstract:
Applies to environments including a CSDN and an ISDN terminal adaptor complying with recommendation X.30 which provides an X.21 access. Provision is achieved by specifying the mapping of the CONS... View More
Document History
ISO/IEC 10588:1993
April 29, 1993
Information technology -- Use of X.25 Packet Layer Protocol in conjunction with X.21/X.21 bis to provide the OSI connection-mode Network Service
Applies to environments including a CSDN and an ISDN terminal adaptor complying with recommendation X.30 which provides an X.21 access. Provision is achieved by specifying the mapping of the CONS...