IEC - International Electrotechnical Commission - ISO/IEC 12088-4:1995
Information technology -- Computer graphics and image processing -- Image processing and interchange -- Application program interface language bindings
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 December 1995 |
| Status: | published |
| Page Count: | 613 |
| ICS Code (Languages used in information technology): | 35.060 |
| ICS Code (Computer graphics): | 35.140 |
abstract:
Specifies a language dependent layer for the C language in which the Programmer's Imaging Kernel System (IPI-PIKS) and the Image Interchange Facility (IPI-IIF) Application Program Interfaces... View More
Document History
ISO/IEC 12088-4:1995
December 14, 1995
Information technology -- Computer graphics and image processing -- Image processing and interchange -- Application program interface language bindings
Specifies a language dependent layer for the C language in which the Programmer's Imaging Kernel System (IPI-PIKS) and the Image Interchange Facility (IPI-IIF) Application Program Interfaces (APIs)...