IEC - International Electrotechnical Commission - ISO/IEC 13712-3:1995
Information technology -- Remote Operations: OSI realizations -- Remote Operations Service Element (ROSE) protocol specification
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 6 April 1995 |
| Status: | published |
| Page Count: | 47 |
| ICS Code (IT applications in office work): | 35.240.20 |
abstract:
Specifies the protocol and procedures for the Remote Operation Service Element. The ROSE procedures are defined in terms of the interactions between peer ROSE protocol machines through the use of... View More
Document History
September 26, 1996
Amendment 1 - Information technology -- Remote Operations: OSI realizations -- Remote Operations Service Element (ROSE) protocol specification - Mapping to A-UNIT-DATA and built-in operations
A description is not available for this item.
July 11, 1996
Corrigendum 1 - Information technology -- Remote Operations: OSI realizations -- Remote Operations Service Element (ROSE) protocol specification -
A description is not available for this item.
ISO/IEC 13712-3:1995
April 6, 1995
Information technology -- Remote Operations: OSI realizations -- Remote Operations Service Element (ROSE) protocol specification
Specifies the protocol and procedures for the Remote Operation Service Element. The ROSE procedures are defined in terms of the interactions between peer ROSE protocol machines through the use of...