IEC - International Electrotechnical Commission - ISO/IEC 13422:1994
Information technology -- Data interchange on 90 mm Flexible Disk Cartridges 10 MByte capacity using sector servo tracking -- ISO Type 304
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 October 1994 |
| Status: | withdrawn |
| Page Count: | 52 |
| ICS Code (Magnetic disks): | 35.220.21 |
abstract:
Specifies the characteristics of 90 mm flexible disk cartridges of 10 MByte formatted capacity. Specifies the mechanical, physical and magnetic characteristics of the cartridge, so as to provide... View More
Document History
ISO/IEC 13422:1994
October 13, 1994
Information technology -- Data interchange on 90 mm Flexible Disk Cartridges 10 MByte capacity using sector servo tracking -- ISO Type 304
Specifies the characteristics of 90 mm flexible disk cartridges of 10 MByte formatted capacity. Specifies the mechanical, physical and magnetic characteristics of the cartridge, so as to provide...