IEC - International Electrotechnical Commission - ISO/IEC 13614:1995
Information technology -- Interchange on 300 mm optical disk cartridges of the write once, read multiple (WORM) type using the SSF method
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 December 1995 |
| Status: | withdrawn |
| Page Count: | 105 |
| ICS Code (Optical storage devices): | 35.220.30 |
abstract:
Specifies the characteristics of 300 mm optical disk cartridges (ODC) providing for embossed information and for data to be written once and read multiple times (WORM). Defines the conditions for... View More
Document History
ISO/IEC 13614:1995
December 27, 1995
Information technology -- Interchange on 300 mm optical disk cartridges of the write once, read multiple (WORM) type using the SSF method
Specifies the characteristics of 300 mm optical disk cartridges (ODC) providing for embossed information and for data to be written once and read multiple times (WORM). Defines the conditions for...