IEC - International Electrotechnical Commission - ISO/IEC 11570:1992
Information technology -- Telecommunications and information exchange between systems -- Open Systems Interconnection -- Transport protocol identification mechanism
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 December 1992 |
| Status: | published |
| Page Count: | 5 |
| ICS Code (Transport layer): | 35.100.40 |
abstract:
The procedures specified do not prevent communication between transport entities conforming to ISO/IEC 8073 only and those conforming to ISO/IEC 8073 as well as to this standard. The use of a... View More
Document History
ISO/IEC 11570:1992
December 17, 1992
Information technology -- Telecommunications and information exchange between systems -- Open Systems Interconnection -- Transport protocol identification mechanism
The procedures specified do not prevent communication between transport entities conforming to ISO/IEC 8073 only and those conforming to ISO/IEC 8073 as well as to this standard. The use of a...