IEC - International Electrotechnical Commission - ISO/IEC 13712-2:1995
Information technology -- Remote Operations: OSI realizations -- Remote Operations Service Element (ROSE) service definition
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 6 April 1995 |
| Status: | published |
| Page Count: | 31 |
| ICS Code (IT applications in office work): | 35.240.20 |
abstract:
Provides the framework for the realization as an OSI application context of the abstracts concepts of operation package and association contract defined in ITU-T Rec. X.880 ISO/IEC 13712-1.... View More
Document History
August 1, 1996
Amendment 1 - Information technology -- Remote Operations: OSI realizations -- Remote Operations Service Element (ROSE) service definition - Mapping to A-UNIT-DATA and built-in operations
Provides the mapping of ROSE APDUs onto the A-UNIT-DATA service, and the inclusion of three built-in operations -Probe, Acknowledge and Cancel - which are of general utility to designers of...
ISO/IEC 13712-2:1995
April 6, 1995
Information technology -- Remote Operations: OSI realizations -- Remote Operations Service Element (ROSE) service definition
Provides the framework for the realization as an OSI application context of the abstracts concepts of operation package and association contract defined in ITU-T Rec. X.880 ISO/IEC 13712-1. Focuses...