IEC - International Electrotechnical Commission - ISO/IEC 10279:1991/AMD1:1994
Amendment 1 - Information technology -- Programming languages -- Full BASIC - Modules and single character input enhancement
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 December 1994 |
| Status: | published |
| Page Count: | 3 |
| ICS Code (Languages used in information technology): | 35.060 |
abstract:
Establishes the syntax of programs written using individual character input, or modules, or both; the semantic rules for interpreting the meaning of a BASIC program that uses individual character... View More
Document History
ISO/IEC 10279:1991/AMD1:1994
December 22, 1994
Amendment 1 - Information technology -- Programming languages -- Full BASIC - Modules and single character input enhancement
Establishes the syntax of programs written using individual character input, or modules, or both; the semantic rules for interpreting the meaning of a BASIC program that uses individual character...
October 17, 1991
Information technology -- Programming languages -- Full BASIC
Specifies the programming language which is derived from the ANSI X3.113-1987. For details of the syntax and semantics see ANSI X3.113-1987. Annexes A and B are for information only.