IEC - International Electrotechnical Commission - ISO/IEC 7776:1995/AMD1:1996
Amendment 1 - Information technology - Telecommunications and information exchange between systems - High-level data link control procedures - Description of the X.25 LAPB-compatible DTE data link procedures - Modulo 32 768 and multi-selective reject option
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 21 November 1996 |
| Status: | published |
| Page Count: | 28 |
| ICS Code (Data link layer): | 35.100.20 |
abstract:
Adds the multi-selective reject option (option 3.3) and modulo 32 768 (option 10.2) from ISO/IEC 7809:1993.
Document History
ISO/IEC 7776:1995/AMD1:1996
November 21, 1996
Amendment 1 - Information technology - Telecommunications and information exchange between systems - High-level data link control procedures - Description of the X.25 LAPB-compatible DTE data link procedures - Modulo 32 768 and multi-selective reject option
Adds the multi-selective reject option (option 3.3) and modulo 32 768 (option 10.2) from ISO/IEC 7809:1993.
June 22, 1995
Information technology -- Telecommunications and information exchange between systems -- High-level data link control procedures -- Description of the X.25 LAPB-compatible DTE data link procedures
Cancels and replaces the first edition (1986). Defines an application of certain HDLC standards. Also defines the structure, elements and procedures for the operation of a DTE using the X.25 LAPB...